The 129LBA035M2ED is a snap-in aluminum electrolytic capacitor rated for 35VDC, with a capacitance of 12000µF, a maximum ESR of 55.26mΩ, and a physical dimension of 30mm diameter by 30mm length. It supports a maximum ripple current of 4.27A at 120Hz and +85°C, and operates within a temperature range of -40°C to +85°C. The part is rated for 2000 hours of load life at 85°C with rated voltage and ripple current applied, with capacitance change limited to less than 20% and leakage current under 100% of the maximum specified value.
Datasheet Summary Powered by GS/AI
The 129LBA035M2ED is a snap-in aluminum electrolytic capacitor rated for 35VDC, with a capacitance of 12000µF, a maximum ESR of 55.26mΩ, and a physical dimension of 30mm diameter by 30mm length. It supports a maximum ripple current of 4.27A at 120Hz and +85°C, and operates within a temperature range of -40°C to +85°C. The part is rated for 2000 hours of load life at 85°C with rated voltage and ripple current applied, with capacitance change limited to less than 20% and leakage current under 100% of the maximum specified value.