The 125RMB202K# is a metallized polypropylene power snubber capacitor with a rated DC voltage of 2000 V, capacitance of 1.2 µF, and operating temperature range of -40°C to +85°C. It features lug terminals with dimensions of 42.5 mm length, 45 mm height, and 33 mm thickness. The capacitor uses double metallized film with internal series connections, flame-retardant epoxy-coated plastic housing (UL94V-0), and lead-free tinned copper leads. Its dissipation factor at 1 kHz and 25°C is 0.037%, insulation resistance exceeds 30 GΩ·µF, self-inductance is less than 1 nH per mm of lead spacing, and life expectancy is 30,000 hours at rated AC voltage. Capacitance tolerance is +10% with an optional +5% variant. The dielectric is polypropylene, and the terminal-to-terminal
Power Film Dc Applications / Snubber Capacitors / Igbt Mount
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 125RMB202K# |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 100 C (-40 to 212 F) |
| Electrostatic Capacitors | Paper |