The Type 150 series consists of axial lead metallized polyester capacitors for general-purpose applications including blocking, bypass, decoupling, smoothing, and timing. The capacitors feature non-inductive winding, epoxy end fill meeting UL94V-0, and a flame-retardant outer wrap meeting UL510. Capacitance ranges from 0.001 µF to 10.0 µF with rated voltages of 63 to 1000 Vdc. Operating temperature is -55 ºC to +125 ºC, with linear derating to 50% of rated voltage at 125 ºC. Tolerance options are ±5%, ±10%, or ±20%. Dimensions for the 1.000 µF, 100 Vdc variant (150105*100IC^) are 10.0 mm length and 20.5 mm overall length, with 0.8 mm diameter tinned copper leads. Dielectric withstand voltage is 1.6 × rated voltage for 2 seconds. Dissipation factor, insulation resistance, self-inductance (≤1 nH per mm), and soldering conditions (260 ºC ±5 ºC for 10 s ±1 s) are specified. The parts are available in bulk or on tape and reel.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 150105M100IC |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Paper |