The 129LMH035MZCF is an aluminum electrolytic capacitor rated for 35 VDC, with a capacitance of 12,000 µF, a maximum ESR of 55.26 mΩ at 120 Hz and +20°C, and a ripple current rating of 3.5 A RMS at +105°C. It has a diameter of 25 mm and a height of 40 mm. The operating temperature range is -40°C to +105°C, and it is rated for 2000 hours of load life at rated voltage and ripple current. Capacitance tolerance is +20% at 120 Hz and 20°C. Dissipation factor is 0.35 at 120 Hz. Leaked current at 20°C after 5 minutes is limited to 3√CV. The part features straight lead style and is rated for use in filtering and switching power supply applications.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 129LMH035MZCF |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |