Cornell Dubilier Film Capacitors 150225K250PF

Description
2.2µF Film Capacitor 160V 250V Polyester, Metallized Axial
Request a Quote Datasheet
Description
2.2µF Film Capacitor 160V 250V Polyester, Metallized Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 338-3913-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
338-3913-ND
Film Capacitors 338-3913-ND
2.2µF Film Capacitor 160V 250V Polyester, Metallized Axial

2.2µF Film Capacitor 160V 250V Polyester, Metallized Axial

Buy Now Datasheet
Capacitors - Film Capacitors - 1137373-150225K250PF - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Film Capacitors
1137373-150225K250PF
Capacitors - Film Capacitors 1137373-150225K250PF
Win Source Part Number: 1137373-150225K250PF Category: Capacitors>Film Capacitors Series: 150 Termination: PC Pins Package: Bulk Voltage Rating - AC: 160V Voltage Rating - DC: 250V Applications: General Purpose Standard Package: 100 Capacitance: 2.2 µF Tolerance: ±10% Dielectric Material: Polyester, Metallized Mounting Type: Through Hole Package / Case: Axial Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.531" Dia x 1.299" L (13.50mm x 33.00mm) ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.25.0060 Mfr: Cornell Dubilier Electronics (CDE) Other Names: 338-3913,150225K250P F-ND

Win Source Part Number: 1137373-150225K250PF
Category: Capacitors>Film Capacitors
Series: 150
Termination: PC Pins
Package: Bulk
Voltage Rating - AC: 160V
Voltage Rating - DC: 250V
Applications: General Purpose
Standard Package: 100
Capacitance: 2.2 µF
Tolerance: ±10%
Dielectric Material: Polyester, Metallized
Mounting Type: Through Hole
Package / Case: Axial
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.531" Dia x 1.299" L (13.50mm x 33.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.25.0060
Mfr: Cornell Dubilier Electronics (CDE)
Other Names: 338-3913,150225K250PF-ND

Buy Now Datasheet
Film Capacitors 2002-150225K250PF
Axial Leaded Metallized Polyester, Flame Retardant Wrap and Fill Axial Leaded Capacitors 2.2µF 250V

Axial Leaded Metallized Polyester, Flame Retardant Wrap and Fill Axial Leaded Capacitors 2.2µF 250V

Supplier's Site Datasheet
Capacitors - Film Capacitors - 150225K250PF - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
150225K250PF
Capacitors - Film Capacitors 150225K250PF
CAP FILM 2.2UF 10% 250VDC AXIAL

CAP FILM 2.2UF 10% 250VDC AXIAL

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics New Yorker Electronics Co., Inc. Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 338-3913-ND 1137373-150225K250PF 2002-150225K250PF 150225K250PF
Product Name Film Capacitors Capacitors - Film Capacitors Film Capacitors Capacitors - Film Capacitors
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Applications General Purpose General Purpose; General Purpose
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Polyester Polyester Polyester; Polyester, Metallized
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101563U016BE2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Ceramic Capacitors - 1763-0504N330J250PR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1833428 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive; Purpose
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers