Win Source Part Number: 1119570-150474K250HC
Category: Capacitors>Film Capacitors
Series: 150
Termination: PC Pins
Package: Bulk
Voltage Rating - AC: 160V
Voltage Rating - DC: 250V
Applications: General Purpose
Standard Package: 200
Capacitance: 0.47 µF
Tolerance: ±10%
Dielectric Material: Polyester, Metallized
Mounting Type: Through Hole
Package / Case: Axial
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.374" Dia x 0.807" L (9.50mm x 20.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.25.0060
Mfr: Cornell Dubilier Electronics (CDE)
Other Names: 338-3302,2266-150474
Axial Leaded Metallized Polyester, Flame Retardant Wrap and Fill Axial Leaded Capacitors 0.47µF 250V
Cap Film 0.47uF 250V PET 10% (9.5 X 20.5mm) Axial 125°C Bulk Product overview: 150474K250HC from Cornell Dubilier Knowles is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.47uF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.47uF, 250V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-150474K250HC can be used for catalog matching and distributor lookup.
0.47µF Film Capacitor 160V 250V Polyester, Metallized Axial
CAP FILM 0.47UF 10% 250VDC AXIAL
| Win Source Electronics | New Yorker Electronics Co., Inc. | ERSAELECTRONICS PTE. LTD. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1119570-150474K250HC | 2002-150474K250HC | 62-150474K250HC | 338-3302-ND | 150474K250HC |
| Product Name | Capacitors - Film Capacitors | Film Capacitors | 0.47uF 250V Capacitor | Film Capacitors | Capacitors - Film Capacitors |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Capacitance Range | 0.4700 microF | 0.4700 microF | 0.4700 microF | 0.4700 microF | |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | ||
| WVDC | 250 volts | 250 volts | 250 volts |