The 147FSR360XRAD is a radial lead aluminum electrolytic capacitor designed for photoflash applications, with a rated WVDC of 360 V and a capacitance of 140 µF. It has a maximum ESR of 0.632 Ω at 120 Hz and 20°C, and dimensions of 14.5 mm in diameter by 35 mm in length. The capacitor operates within a temperature range of -20°C to +55°C, has a dissipation factor of 0.06 at 120 Hz and 25°C, and meets JIS 2365 compliance. It is rated for 5000 flashes at rated voltage with a discharge resistance of 0.7~1.0 Ω, and maintains specified electrical characteristics after aging and shelf life tests at 55°C.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 147FSR360XRAD |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -20 to 55 C (-4 to 131 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |