The 129LBA016M2AF is a snap-in aluminum electrolytic capacitor rated for 16VDC, with a capacitance of 12,000µF, a maximum ESR of 69.08mΩ at 120Hz and +20°C, and a ripple current rating of 3.2A at 120Hz and +85°C. It measures 20mm in diameter and 40mm in length. The operating temperature range is -40°C to +85°C for voltages up to 250VDC, and it complies with a 2000-hour load life test at 85°C with rated voltage and ripple current applied. Capacitance tolerance is +20% at 120Hz and 20°C. The dissipation factor at 120Hz is 0.25. It is designed for filtering and switching power supply applications.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 129LBA016M2AF |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |