The 127AVG050MGBJ is a radial aluminum polymer capacitor rated for 50 VDC with a capacitance of 120 µF, designed for high ripple current and low ESR applications such as power units and telecommunications. It has a maximum ESR of 1.6579 Ω at 120 Hz and 20°C, and supports a maximum ripple current of 1200 mA at 105°C and 100 kHz. The component measures 10 mm in diameter and 12 mm in height. It operates reliably from -55°C to +125°C and meets a 2000-hour load life specification at 125°C with rated voltage applied. The leakage current is limited to 28 µA at 20°C. Capacitance tolerance is +20% at 120 Hz and 20°C.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
120µF 50V Aluminum - Polymer Capacitors Radial, Can 28mOhm 2000 Hrs @ 125°C
Aluminum Polymer Capacitors, High Temperature 120µF 50V
CAP ALUM POLY 120UF 20% 50V T/H
| Cornell Dubilier | Richardson RFPD | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 127AVG050MGBJ | 127AVG050MGBJ | 127AVG050MGBJ-ND | 2002-127AVG050MGBJ | 127AVG050MGBJ |
| Product Name | Aluminum Polymer | Aluminum Polymer Capacitor | Aluminum - Polymer Capacitors | Aluminum Polymer Capacitors | Capacitors - Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 120 microF | 120 microF | 120 microF | 120 microF | 120 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |