Cornell Dubilier Aluminum Electrolytic 128FSB330XDQ

Description
Photoflash Strobe
Request a Quote
Description
Photoflash Strobe
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 128FSB330XDQ is an aluminum electrolytic capacitor for photoflash applications, rated at 330 WVDC and 1200 µF, with a maximum ESR of 0.123 Ω at 120 Hz and 20°C. It has a snap-in mounting style and dimensions of 30 mm diameter by 75 mm length. The capacitor operates from -20°C to +55°C, with a capacitance tolerance of -10% to +20% at 120 Hz and 25°C. It meets specified limits for leakage current, dissipation factor, and performance after 5000 flash cycles and 500 hours at 70°C with no voltage applied.

Datasheet Summary
Powered by GS/AI

The 128FSB330XDQ is an aluminum electrolytic capacitor for photoflash applications, rated at 330 WVDC and 1200 µF, with a maximum ESR of 0.123 Ω at 120 Hz and 20°C. It has a snap-in mounting style and dimensions of 30 mm diameter by 75 mm length. The capacitor operates from -20°C to +55°C, with a capacitance tolerance of -10% to +20% at 120 Hz and 25°C. It meets specified limits for leakage current, dissipation factor, and performance after 5000 flash cycles and 500 hours at 70°C with no voltage applied.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 128FSB330XDQ - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
128FSB330XDQ
Aluminum Electrolytic 128FSB330XDQ
Photoflash Strobe

Photoflash Strobe

Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number 128FSB330XDQ
Product Name Aluminum Electrolytic
Configuration / Form Factor Leaded Capacitor
Operating Temperature -20 to 55 C (-4 to 131 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101302T250BC2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminum Electrolytic - 101C104U7R5AJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C644U010DD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C542U030AK2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details