The 127FSR310XJJA is a radial lead aluminum electrolytic capacitor designed for photoflash applications, rated for 310 WVDC and 335 SVDC, with a capacitance of 120 µF, a maximum ESR of 0.737 Ω at 120 Hz and 20°C, and dimensions of 13 mm in diameter by 23 mm in length. It operates within a temperature range of -20°C to +55°C, has a capacitance tolerance of -10% to +20%, a dissipation factor of 0.06 at 120 Hz and 25°C, and meets JIS 2365 compliance. The part supports 5000 flash cycles at rated voltage with a discharge resistance of 0.7-1.0 Ω and maintains specified performance after 500 hours at 55°C with no voltage applied.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 127FSR310XJJA |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -20 to 55 C (-4 to 131 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |