The 125PPS152KS is an axial-lead metallized polypropylene film capacitor rated for 1500 VDC continuous operation and 1900 VDC surge voltage, with a capacitance of 1.2 µF. It supports a maximum dv/dt of 14 V/µs and has a typical ESR of 4.5 mΩ at 100 kHz and 70°C. Dimensions are 28 mm in diameter by 59 mm in length. The capacitor operates over a temperature range of -40°C to +85°C, features a dissipation factor of less than 0.0001 at 1 kHz and 25°C, and has an insulation resistance of at least 30,000 MΩ·µF. It is constructed with flame-retardant polyester tape and epoxy resin end filling, compliant with UL 501 and UL94V0. The part meets a life expectancy of 100,000 hours at 70°C under DC bias. Self-inductance is under 1 nH per mm of lead spacing, and it has a capacitance drift of less than 1.0% after two years at 40°C.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 125PPS152KS |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |