128ALG016MGBJ is an aluminum polymer capacitor for industrial, medical, and automotive power supplies with a rated voltage of 16 VDC and a capacitance of 1200 µF. It features ultra-low ESR of 0.16579 Ω at 120 Hz and 105°C, and a maximum ripple current of 3840 mA at 100 kHz and +105°C. The capacitor is radial, measuring 10 mm in diameter and 12 mm in height. It operates from -55°C to +125°C, with a dissipation factor of 12% max at 120 Hz and 20°C, and maintains capacitance within 30% of initial value after 2000 hours at 125°C with rated voltage and ripple current applied. Leakage current is 11 µA max at 20°C. Surface-mount dimensions follow D+0.5=10 mm and L+1.5 mm max.
Aluminum Polymer Capacitors, High Temperature 1200µF 16V
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
1200µF 16V Aluminum - Polymer Capacitors Radial, Can 11mOhm 1500 Hrs @ 125°C
CAP ALUM POLY 1200UF 20% 16V T/H
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Richardson RFPD | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 128ALG016MGBJ | 2002-128ALG016MGBJ | 128ALG016MGBJ | 128ALG016MGBJ-ND | 128ALG016MGBJ |
| Product Name | Aluminum Polymer | Aluminum Polymer Capacitors | Aluminum Polymer Capacitor | Aluminum - Polymer Capacitors | Capacitors - Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 1200 microF | 1200 microF | 1200 microF | 1200 microF | 1200 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |