Cornell DubilierFilm Paper Film Capacitors125RSB122K4J
Description
For New Design: Yes
Capacitance: 1.2 µF
Voltage DC: 1200V
Tolerance: -10%/+10%
Max Temp: 85°C
Min Temp: -40°C
dV/dt: 870
ESR: 3.7 mΩ
RMS Current: —
Length: 43mm
Height: 37mm
Thickness: 28mm
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 1.2 µF
Voltage DC: 1200V
Tolerance: -10%/+10%
Max Temp: 85°C
Min Temp: -40°C
dV/dt: 870
ESR: 3.7 mΩ
RMS Current: —
Length: 43mm
Height: 37mm
Thickness: 28mm
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The 125RSB122K4J is a radial lead, high current, low ESR film capacitor with a capacitance of 1.2 µF and a DC voltage rating of 1200 V. It operates within a temperature range of -40°C to +85°C and has a maximum dv/dt of 870 V/µs and an ESR of 3.7 mΩ at 100 kHz and +25°C. The device features a double metallized polypropylene film construction with flame retardant epoxy resin coating (UL94V-0) and lead-free tinned copper leads. Its dimensions are 42.5 mm in length, 37 mm in height, and 28 mm in thickness, with a lead spacing of 20.3 mm and four leads. The capacitance tolerance is ±10%, and the dissipation factor is less than 0.001 at 1 kHz and 25°C.
Datasheet Summary Powered by GS/AI
The 125RSB122K4J is a radial lead, high current, low ESR film capacitor with a capacitance of 1.2 µF and a DC voltage rating of 1200 V. It operates within a temperature range of -40°C to +85°C and has a maximum dv/dt of 870 V/µs and an ESR of 3.7 mΩ at 100 kHz and +25°C. The device features a double metallized polypropylene film construction with flame retardant epoxy resin coating (UL94V-0) and lead-free tinned copper leads. Its dimensions are 42.5 mm in length, 37 mm in height, and 28 mm in thickness, with a lead spacing of 20.3 mm and four leads. The capacitance tolerance is ±10%, and the dissipation factor is less than 0.001 at 1 kHz and 25°C.