Aluminum polymer capacitor for DC-DC converters, voltage regulators, and decoupling, with a rated voltage of 10 V, capacitance of 1200 µF, ESR of 0.14 Ω at 100 kHz and 20°C, maximum ripple current of 6200 mA at 105°C and 100 kHz, and leakage current of 2400 µA. The part is packaged in a radial form with dimensions of 10 mm diameter by 12.5 mm height, and operates within a temperature range of -55°C to +105°C. It meets load life and damp heat test requirements with specified limits on capacitance change, dissipation factor, ESR, and leakage current. The dissipation factor is maximum 10% at 120 Hz and 20°C. The surge voltage is 1.15 times the rated WVDC.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP ALUM POLY 1200UF 20% 10V T/H
| Cornell Dubilier | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 128ULR010MEF | 128ULR010MEF | 128ULR010MEF |
| Product Name | Aluminum Polymer | Aluminum Polymer Capacitor | Capacitors - Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 1200 microF | 1200 microF | 1200 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |