The 135HC6900K4TM6 is a self-healing polypropylene film capacitor designed for induction heating and tank circuits, rated for 600 kVAR at up to 900 A RMS current and 600 kHz maximum frequency. It has a capacitance of 1.33 µF, a maximum ESR of 0.3 mΩ at 25°C, and operates with a surface temperature limit of 45°C, beyond which derating applies at 2.25% per °C. The component meets UL94V0 flame retardancy and has a self-inductance under 5 nH. It is mounted in a 30.2 mm × 60 mm × 60 mm case with 2EM8 terminal style. The maximum core temperature is +85°C.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Richardson RFPD | |
|---|---|
| Product Category | Capacitors |
| Product Number | 135HC6900K4TM6 |
| Product Name | Film Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Capacitance Range | 1.33 microF |