The 125RMB252K# is a metallized polypropylene power snubber capacitor with lug terminals, designed for inverters, converters, and switching power supplies. It has a rated DC voltage of 2500 V, a capacitance of 1.5 µF, and operates within a temperature range of -40°C to +85°C. The package dimensions are 57.5 mm x 57.5 mm x 38 mm. The capacitor features flame-retardant epoxy resin coating (UL94V-0), lead-free tinned copper leads, and a dielectric strength of 3 kVAC between terminals and case. Its insulation resistance is >30 GΩ·µF at 25°C, and it has a dissipation factor of ≤0.09% at 1 kHz. The capacitor is constructed with double metallized film and internal series connections, and it has a life expectancy of 30,000 hours at rated AC voltage.
Power Film Dc Applications / Snubber Capacitors / Igbt Mount
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 125RMB252K# |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 100 C (-40 to 212 F) |
| Electrostatic Capacitors | Paper |