Cornell Dubilier Film Capacitors 150155J250ME

Description
CAP FILM 1.5UF 5% 250VDC AXIAL
Datasheet
Description
CAP FILM 1.5UF 5% 250VDC AXIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 150155J250ME - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
150155J250ME
Film Capacitors 150155J250ME
CAP FILM 1.5UF 5% 250VDC AXIAL

CAP FILM 1.5UF 5% 250VDC AXIAL

Supplier's Site Datasheet
Capacitor Polyester Film Film 1.5Uf 10%, 250V; Dielectric Type Cornell Dubilier - 08C3153 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polyester Film Film 1.5Uf 10%, 250V; Dielectric Type Cornell Dubilier
08C3153
Capacitor Polyester Film Film 1.5Uf 10%, 250V; Dielectric Type Cornell Dubilier 08C3153
CAPACITOR POLYESTER FILM FILM 1.5UF 10%, 250V; Dielectric Type:Metallized PET; Capacitor Case / Package:Axial Leaded; Capacitance:1.5µF; Capacitance Tolerance:± 5%; Voltage(AC):-; Voltage(DC):250V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

CAPACITOR POLYESTER FILM FILM 1.5UF 10%, 250V; Dielectric Type:Metallized PET; Capacitor Case / Package:Axial Leaded; Capacitance:1.5µF; Capacitance Tolerance:± 5%; Voltage(AC):-; Voltage(DC):250V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 150155J250ME 08C3153
Product Name Film Capacitors Capacitor Polyester Film Film 1.5Uf 10%, 250V; Dielectric Type Cornell Dubilier
Technology Film Capacitors Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed
Electrostatic Capacitors Polyester; Polyester, Metallized Metallized PET
Capacitance Range 1.5 microF 1.5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1896834 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Film Paper Film Capacitors - 104PPA850KD11 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Ceramic Capacitors - C17CF430J-7UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details