The 128ULR4R0MFF is a radial aluminum polymer capacitor rated for 4 V DC with a capacitance of 1200 µF, a maximum ESR of 7 mΩ at 100 kHz and 20°C, and a maximum ripple current of 6100 mA RMS at 105°C and 100 kHz. It has a leakage current of 960 µA maximum at 20°C and operates within a temperature range of -55°C to +105°C. The case dimensions are 8 mm in diameter by 8 mm in length, with a tolerance of +20% at 120 Hz. It is designed for DC-DC converters, voltage regulators, and decoupling applications, and meets a 2000-hour load life test at 105°C with rated voltage applied.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP ALUM POLY 1200UF 20% 4V T/H
| Cornell Dubilier | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 128ULR4R0MFF | 128ULR4R0MFF | 128ULR4R0MFF |
| Product Name | Aluminum Polymer | Aluminum Polymer Capacitor | Capacitors - Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 1200 microF | 1200 microF | 1200 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |