For New Design: Yes
Capacitance: 12,000 µF
Voltage DC: 16V
Tolerance: -20%/+20%
Min Temp: -40°C
Max Temp: 105°C
Load Life: 5,000 @ 105°C
Ripple Current: —
ESR: —
Diameter: 22mm
Length: 45mm
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 12,000 µF
Voltage DC: 16V
Tolerance: -20%/+20%
Min Temp: -40°C
Max Temp: 105°C
Load Life: 5,000 @ 105°C
Ripple Current: —
ESR: —
Diameter: 22mm
Length: 45mm
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The 129LMX016M2BG is an aluminum electrolytic capacitor rated for 16 VDC with a capacitance of 12,000 µF, a maximum ESR of 0.0622 Ω at 120 Hz and 20°C, and a maximum RMS ripple current of 2.45 A at 105°C. It has a diameter of 22 mm and a length of 45 mm, and operates from -40°C to +105°C. The part complies with a 5,000-hour load life test at 105°C with rated voltage and ripple current applied, and maintains capacitance within ±20% of initial value. Its dissipation factor is specified at 0.0622 Ω at 120 Hz and 20°C, and leakage current is governed by the 3√CV rule. Temperature-based ripple current multipliers apply for ambient temperatures above 20°C.
Datasheet Summary Powered by GS/AI
The 129LMX016M2BG is an aluminum electrolytic capacitor rated for 16 VDC with a capacitance of 12,000 µF, a maximum ESR of 0.0622 Ω at 120 Hz and 20°C, and a maximum RMS ripple current of 2.45 A at 105°C. It has a diameter of 22 mm and a length of 45 mm, and operates from -40°C to +105°C. The part complies with a 5,000-hour load life test at 105°C with rated voltage and ripple current applied, and maintains capacitance within ±20% of initial value. Its dissipation factor is specified at 0.0622 Ω at 120 Hz and 20°C, and leakage current is governed by the 3√CV rule. Temperature-based ripple current multipliers apply for ambient temperatures above 20°C.