Cornell Dubilier Capacitor Polyester Film Film 1Uf 10%, 400V,; Dielectric Type Cornell Dubilier 150105K400QF

Description
CAPACITOR POLYESTER FILM FILM 1UF 10%, 400V,; Dielectric Type:Metallized PET; Capacitor Case / Package:Axial Leaded; Capacitance:1µF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):400V; Capacitor Mounting:Through Hole RoHS Compliant: Yes
Description
CAPACITOR POLYESTER FILM FILM 1UF 10%, 400V,; Dielectric Type:Metallized PET; Capacitor Case / Package:Axial Leaded; Capacitance:1µF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):400V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor Polyester Film Film 1Uf 10%, 400V,; Dielectric Type Cornell Dubilier - 62H8958 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polyester Film Film 1Uf 10%, 400V,; Dielectric Type Cornell Dubilier
62H8958
Capacitor Polyester Film Film 1Uf 10%, 400V,; Dielectric Type Cornell Dubilier 62H8958
CAPACITOR POLYESTER FILM FILM 1UF 10%, 400V,; Dielectric Type:Metallized PET; Capacitor Case / Package:Axial Leaded; Capacitance:1µF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):400V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

CAPACITOR POLYESTER FILM FILM 1UF 10%, 400V,; Dielectric Type:Metallized PET; Capacitor Case / Package:Axial Leaded; Capacitance:1µF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):400V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 62H8958
Product Name Capacitor Polyester Film Film 1Uf 10%, 400V,; Dielectric Type Cornell Dubilier
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525000680GQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725680 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details