Cornell Dubilier Film Capacitors 150102J630BB

Description
1000pF Film Capacitor 220V 630V Polyester, Metallized Axial
Request a Quote Datasheet
Description
1000pF Film Capacitor 220V 630V Polyester, Metallized Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 338-3272-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
338-3272-ND
Film Capacitors 338-3272-ND
1000pF Film Capacitor 220V 630V Polyester, Metallized Axial

1000pF Film Capacitor 220V 630V Polyester, Metallized Axial

Buy Now Datasheet
Film Capacitors 2002-150102J630BB
Axial Leaded Metallized Polyester, Flame Retardant Wrap and Fill Axial Leaded Capacitors 0.001µF 630V

Axial Leaded Metallized Polyester, Flame Retardant Wrap and Fill Axial Leaded Capacitors 0.001µF 630V

Supplier's Site Datasheet
Capacitors - Film Capacitors - 150102J630BB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Film Capacitors
150102J630BB
Capacitors - Film Capacitors 150102J630BB
CAP FILM 1000PF 5% 630VDC AXIAL

CAP FILM 1000PF 5% 630VDC AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 338-3272-ND 2002-150102J630BB 150102J630BB
Product Name Film Capacitors Film Capacitors Capacitors - Film Capacitors
Technology Film Capacitors Film Capacitors; Single-Layer
Applications General Purpose General Purpose; General Purpose
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Polyester Polyester Polyester; Polyester, Metallized
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2223 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details
Aluminum Electrolytic Capacitor - 101C192U150AJ2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 1900 microF
View Details
4 suppliers
Ceramic Capacitors - C11AHR45B-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details