Cornell Dubilier Film Capacitors 150103J400BB

Description
CAP FILM 10000PF 5% 400VDC AXIAL
Datasheet
Description
CAP FILM 10000PF 5% 400VDC AXIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 150103J400BB - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
150103J400BB
Film Capacitors 150103J400BB
CAP FILM 10000PF 5% 400VDC AXIAL

CAP FILM 10000PF 5% 400VDC AXIAL

Supplier's Site Datasheet
Film Capacitor, 0.01Uf, 400V, 5%, Axial; Dielectric Type Cornell Dubilier - 96W2556 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor, 0.01Uf, 400V, 5%, Axial; Dielectric Type Cornell Dubilier
96W2556
Film Capacitor, 0.01Uf, 400V, 5%, Axial; Dielectric Type Cornell Dubilier 96W2556
FILM CAPACITOR, 0.01uF, 400V, 5%, AXIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Axial Leaded; Capacitance:0.01µF; Capacitance Tolerance:± 5%; Voltage(AC):-; Voltage(DC):400V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

FILM CAPACITOR, 0.01uF, 400V, 5%, AXIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Axial Leaded; Capacitance:0.01µF; Capacitance Tolerance:± 5%; Voltage(AC):-; Voltage(DC):400V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 150103J400BB 96W2556
Product Name Film Capacitors Film Capacitor, 0.01Uf, 400V, 5%, Axial; Dielectric Type Cornell Dubilier
Technology Film Capacitors Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed
Electrostatic Capacitors Polyester; Polyester, Metallized Metallized PET
Capacitance Range 0.0100 microF 0.0100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 104PPA102KG - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1608-05052500P800BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details