The 147FSR330XTAD is a radial lead aluminum electrolytic capacitor designed for photoflash applications, rated for 330 VDC with a capacitance of 140 µF and a maximum ESR of 0.632 Ω at 120 Hz and 20°C. It has dimensions of 12.5 mm in diameter and 35 mm in length, operates within a temperature range of -20°C to +55°C, and complies with JIS C 2365. The capacitor meets performance requirements for 5,000 flashes at rated voltage and 500 hours of shelf life at 55°C with no voltage applied.
Datasheet Summary Powered by GS/AI
The 147FSR330XTAD is a radial lead aluminum electrolytic capacitor designed for photoflash applications, rated for 330 VDC with a capacitance of 140 µF and a maximum ESR of 0.632 Ω at 120 Hz and 20°C. It has dimensions of 12.5 mm in diameter and 35 mm in length, operates within a temperature range of -20°C to +55°C, and complies with JIS C 2365. The capacitor meets performance requirements for 5,000 flashes at rated voltage and 500 hours of shelf life at 55°C with no voltage applied.