Cornell Dubilier Film Capacitors 150472J1000DB

Description
CAP FILM 4700PF 5% 1KVDC AXIAL
Datasheet
Description
CAP FILM 4700PF 5% 1KVDC AXIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 150472J1000DB - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
150472J1000DB
Film Capacitors 150472J1000DB
CAP FILM 4700PF 5% 1KVDC AXIAL

CAP FILM 4700PF 5% 1KVDC AXIAL

Supplier's Site Datasheet
Capacitor Polyester Film, 4700Pf, 100V, 10%, Axial; Dielectric Type Cornell Dubilier - 62H9097 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polyester Film, 4700Pf, 100V, 10%, Axial; Dielectric Type Cornell Dubilier
62H9097
Capacitor Polyester Film, 4700Pf, 100V, 10%, Axial; Dielectric Type Cornell Dubilier 62H9097
CAPACITOR POLYESTER FILM, 4700PF, 100V, 10%, AXIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Axial Leaded; Capacitance:4700pF; Capacitance Tolerance:± 5%; Voltage(AC):-; Voltage(DC):100V; Capacitor Terminals:PC Pin RoHS Compliant: Yes

CAPACITOR POLYESTER FILM, 4700PF, 100V, 10%, AXIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Axial Leaded; Capacitance:4700pF; Capacitance Tolerance:± 5%; Voltage(AC):-; Voltage(DC):100V; Capacitor Terminals:PC Pin RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 150472J1000DB 62H9097
Product Name Film Capacitors Capacitor Polyester Film, 4700Pf, 100V, 10%, Axial; Dielectric Type Cornell Dubilier
Technology Film Capacitors Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed
Electrostatic Capacitors Polyester; Polyester, Metallized Metallized PET
Capacitance Range 0.0047 microF 0.0047 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Metallized Polyester Film Capacitor(Dipped) - W22(CL21X series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Ceramic Capacitors - 1763-1192-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details