Cornell Dubilier Film Capacitors 150472K630BB

Description
CAP FILM 4700PF 10% 630VDC AXIAL
Datasheet
Description
CAP FILM 4700PF 10% 630VDC AXIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 150472K630BB - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
150472K630BB
Film Capacitors 150472K630BB
CAP FILM 4700PF 10% 630VDC AXIAL

CAP FILM 4700PF 10% 630VDC AXIAL

Supplier's Site Datasheet
Film Capacitor, 4700Pf, 630V, 10%, Axial; Dielectric Type Cornell Dubilier - 96W2570 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor, 4700Pf, 630V, 10%, Axial; Dielectric Type Cornell Dubilier
96W2570
Film Capacitor, 4700Pf, 630V, 10%, Axial; Dielectric Type Cornell Dubilier 96W2570
FILM CAPACITOR, 4700PF, 630V, 10%, AXIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Axial Leaded; Capacitance:4700pF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):630V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

FILM CAPACITOR, 4700PF, 630V, 10%, AXIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Axial Leaded; Capacitance:4700pF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):630V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 150472K630BB 96W2570
Product Name Film Capacitors Film Capacitor, 4700Pf, 630V, 10%, Axial; Dielectric Type Cornell Dubilier
Technology Film Capacitors Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed
Electrostatic Capacitors Polyester; Polyester, Metallized Metallized PET
Capacitance Range 0.0047 microF 0.0047 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3A(WLE series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Film Capacitors - 1725774 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Film Paper Film Capacitors - 105PSB850K2J - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
2 suppliers