Cornell Dubilier Aluminum Electrolytic 129LMH025MZCD

Description
Snap In
Request a Quote
Description
Snap In
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 129LMH025MZCD is an aluminum electrolytic capacitor rated for 25 VDC, with a capacitance of 12,000 µF, a maximum ESR of 62.17 mΩ at 120 Hz and 20°C, and a 22 × 30 mm dimensions. It supports operating temperatures from -40°C to +105°C, has a capacitance tolerance of +20%, and is designed for filtering and switching power supply applications. The part has a rated ripple current of 3.2 A at 120 Hz and 105°C, and complies with a 2000-hour load life specification at 105°C under rated voltage and ripple current conditions.

Datasheet Summary
Powered by GS/AI

The 129LMH025MZCD is an aluminum electrolytic capacitor rated for 25 VDC, with a capacitance of 12,000 µF, a maximum ESR of 62.17 mΩ at 120 Hz and 20°C, and a 22 × 30 mm dimensions. It supports operating temperatures from -40°C to +105°C, has a capacitance tolerance of +20%, and is designed for filtering and switching power supply applications. The part has a rated ripple current of 3.2 A at 120 Hz and 105°C, and complies with a 2000-hour load life specification at 105°C under rated voltage and ripple current conditions.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 129LMH025MZCD - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
129LMH025MZCD
Aluminum Electrolytic 129LMH025MZCD
Snap In

Snap In

Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number 129LMH025MZCD
Product Name Aluminum Electrolytic
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C224U025DC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitors - 2002-101C272U150AD2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminum Electrolytic - 101C434U7R5CC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C733U025BJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details