The Type 150 series comprises axial lead metallized polyester capacitors designed for blocking, bypass, decoupling, smoothing, and timing applications. The part 150474M100DC corresponds to a 0.47 µF capacitor with ±20% tolerance and a 100 Vdc rating, housed in a case measuring 7.0 mm in diameter and 20.5 mm in length, with tinned copper leads. It operates from -55 °C to +125 °C with linear voltage derating at maximum temperature. The capacitor is non-inductive, flame retardant with UL510 wrap and UL94V-0 epoxy fill, and meets a dielectric withstand voltage of 1.6× rated voltage. Maximum leakage current is 10 µA after 3 minutes at +20 °C. Soldering is rated at 260 °C for 10 seconds, and the insulation resistance is 10,000 MΩ×µF with a minimum of 30,000 MΩ. Self-inductance is 1 nH per mm of lead and body length.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 150474M100DC |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Paper |