Cornell Dubilier Aluminum Electrolytic 127FSR310XGCG

Description
Photoflash Strobe
Request a Quote
Description
Photoflash Strobe
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 127FSR310XGCG is a radial lead aluminum electrolytic capacitor designed for photoflash applications, rated for 310 WVDC and 335 SVDC with a capacitance of 120 µF. It has a maximum ESR of 0.737 Ω at 120 Hz and 20°C, and dimensions of 10 mm in diameter by 40 mm in length. The capacitor operates within a temperature range of -20°C to +55°C, has a capacitance tolerance of -10% to +20% at 120 Hz and 25°C, a dissipation factor of 0.06, and meets JIS C 2365 compliance. It is rated for 5000 flashes at rated voltage through a discharge resistance of 0.7-1.0 Ω, with leakage current specified at 5 minutes under rated voltage, and complies with shelf life and performance retention criteria after aging at 55°C with no voltage applied.

Datasheet Summary
Powered by GS/AI

The 127FSR310XGCG is a radial lead aluminum electrolytic capacitor designed for photoflash applications, rated for 310 WVDC and 335 SVDC with a capacitance of 120 µF. It has a maximum ESR of 0.737 Ω at 120 Hz and 20°C, and dimensions of 10 mm in diameter by 40 mm in length. The capacitor operates within a temperature range of -20°C to +55°C, has a capacitance tolerance of -10% to +20% at 120 Hz and 25°C, a dissipation factor of 0.06, and meets JIS C 2365 compliance. It is rated for 5000 flashes at rated voltage through a discharge resistance of 0.7-1.0 Ω, with leakage current specified at 5 minutes under rated voltage, and complies with shelf life and performance retention criteria after aging at 55°C with no voltage applied.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 127FSR310XGCG - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
127FSR310XGCG
Aluminum Electrolytic 127FSR310XGCG
Photoflash Strobe

Photoflash Strobe

Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number 127FSR310XGCG
Product Name Aluminum Electrolytic
Configuration / Form Factor Leaded Capacitor
Operating Temperature -20 to 55 C (-4 to 131 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101602U010AA2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 6000 microF
View Details
4 suppliers
Aluminum Electrolytic - 101C493U030BB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitors - 2002-101C123U075EB2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminum Electrolytic - 101C194U030CF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details