The 147FSR360XPCG is a radial lead aluminum electrolytic capacitor designed for photoflash applications, rated for 360 V DC with a capacitance of 140 µF, a maximum ESR of 0.632 Ω at 120 Hz and 20°C, and physical dimensions of 13.5 mm in diameter by 40 mm in length. It operates within a temperature range of -20°C to +55°C, has a capacitance tolerance of -10% to +20%, a dissipation factor of 0.06 at 120 Hz and 25°C, and complies with JIS 2365. The part supports 5000 flashes at rated voltage through a 0.7-1.0 Ω discharge resistance and retains specified performance after 500 hours at 55°C with no voltage applied.
Datasheet Summary Powered by GS/AI
The 147FSR360XPCG is a radial lead aluminum electrolytic capacitor designed for photoflash applications, rated for 360 V DC with a capacitance of 140 µF, a maximum ESR of 0.632 Ω at 120 Hz and 20°C, and physical dimensions of 13.5 mm in diameter by 40 mm in length. It operates within a temperature range of -20°C to +55°C, has a capacitance tolerance of -10% to +20%, a dissipation factor of 0.06 at 120 Hz and 25°C, and complies with JIS 2365. The part supports 5000 flashes at rated voltage through a 0.7-1.0 Ω discharge resistance and retains specified performance after 500 hours at 55°C with no voltage applied.