The 147FSR330XPAG is a radial lead aluminum electrolytic capacitor designed for photoflash applications, rated for 330 VDC working voltage and 350 VDC surge voltage, with a capacitance of 140 µF and a maximum ESR of 0.632 Ω at 120 Hz and 20°C. It measures 13.5 mm in diameter by 30 mm in length and complies with JIS 2365. The capacitor operates within a temperature range of -20°C to +55°C, has a capacitance tolerance of -10% to +20%, a dissipation factor of 0.06 at 120 Hz and 25°C, and meets durability requirements for 5000 flash cycles at rated voltage with a discharge resistance of 0.7-1.0 Ω. Leakage current and electrical parameters remain within 150% of specified limits after 500 hours at 55°C with no applied voltage.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 147FSR330XPAG |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -20 to 55 C (-4 to 131 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |