Cornell Dubilier Film Capacitors 150473J250BB

Description
CAP FILM 0.047UF 5% 250VDC AXIAL
Datasheet
Description
CAP FILM 0.047UF 5% 250VDC AXIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 150473J250BB - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
150473J250BB
Film Capacitors 150473J250BB
CAP FILM 0.047UF 5% 250VDC AXIAL

CAP FILM 0.047UF 5% 250VDC AXIAL

Supplier's Site Datasheet
Film Capacitor, 0.047Uf, 250V, 5%, Axial; Dielectric Type Cornell Dubilier - 97M5733 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor, 0.047Uf, 250V, 5%, Axial; Dielectric Type Cornell Dubilier
97M5733
Film Capacitor, 0.047Uf, 250V, 5%, Axial; Dielectric Type Cornell Dubilier 97M5733
FILM CAPACITOR, 0.047uF, 250V, 5%, AXIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Axial Leaded; Capacitance:0.047µF; Capacitance Tolerance:± 5%; Voltage(AC):-; Voltage(DC):250V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

FILM CAPACITOR, 0.047uF, 250V, 5%, AXIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Axial Leaded; Capacitance:0.047µF; Capacitance Tolerance:± 5%; Voltage(AC):-; Voltage(DC):250V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 150473J250BB 97M5733
Product Name Film Capacitors Film Capacitor, 0.047Uf, 250V, 5%, Axial; Dielectric Type Cornell Dubilier
Technology Film Capacitors Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed
Electrostatic Capacitors Polyester; Polyester, Metallized Metallized PET
Capacitance Range 0.0470 microF 0.0470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1812270 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101C222T200AD2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 1763-1146-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details