The 126DCB112K2J is a metallized polypropylene film capacitor rated for 1100 VDC, with a capacitance of 12.5 µF, designed for DC link applications in inverters and motor controls. It features a 2-lead configuration, dimensions of 42.5 mm × 45 mm × 30 mm, and a maximum RMS ripple current of 8.5 A at 10 kHz and +25°C. The capacitor has a dissipation factor of 0.3% at 1 kHz and +25°C, an insulation resistance of 3000 MΩ·µF at 100 VDC, and a self-inductance less than 1 nH per mm of lead spacing. It operates from -40°C to +85°C, has a surge voltage rating of 1375 VDC, and a life expectancy exceeding 100,000 hours at 70°C. The case is a flame-retardant plastic box with epoxy end fill (UL94V-0) and lead-free tinned copper leads (RoHS compliant).
Power Film Dc Applications / Dc Link Capacitors / Box
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 126DCB112K2J |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |