CAP FILM 2.2UF 10% 100VDC AXIAL
CAPACITOR POLYESTER FILM FILM 2.2UF 10%, 100V; Dielectric Type:Metallized PET; Capacitor Case / Package:Axial Leaded; Capacitance:2.2µF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):100V; Capacitor Mounting:Through Hole RoHS Compliant: Yes
| Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 150225K100LE | 08C3160 |
| Product Name | Film Capacitors | Capacitor Polyester Film Film 2.2Uf 10%, 100V; Dielectric Type Cornell Dubilier |
| Technology | Film Capacitors | Film Capacitors |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Capacitance Type | Fixed | Fixed |
| Electrostatic Capacitors | Polyester; Polyester, Metallized | Metallized PET |
| Capacitance Range | 2.2 microF | 2.2 microF |