The 135HC3B600K2SM6 is a self-healing polypropylene film capacitor designed for high AC voltage and high current applications such as induction heating and tank circuits. It has a rated KVAR of 300 and operates at a maximum core temperature of +85°C, with surface temperature limited to +45°C, above which the KVAR rating must be derated by 2.25% per °C. The capacitor has a capacitance of 1.32 μF, a maximum RMS current of 650 A, and a maximum ESR of 0.3 mΩ at 100 kHz. It features a terminal style 2SM6 and physical dimensions of 60 mm in width, 68 mm in height, and 30.2 mm in length. The dielectric is flame retardant to UL94V0 standard, and the self-inductance is less than 3 nH.
Power Film Ac Applications / Resonant Capacitors / Rectangular Hc
High Power Resonant Capacitors 1.32µF
1.32µF Film Capacitor 600V Polypropylene (PP) Nonstandard
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Richardson RFPD | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 135HC3B600K2SM6 | 2002-135HC3B600K2SM6 | 135HC3B600K2SM6-ND | 135HC3B600K2SM6 |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitor |
| Configuration / Form Factor | Leaded Capacitor | |||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | ||
| Capacitance Range | 1.32 microF | 1.32 microF | 1.32 microF | 1.32 microF |