Cornell Dubilier Film Capacitors 150223J400BB

Description
0.022µF Film Capacitor 200V 400V Polyester, Metallized Axial
Request a Quote Datasheet
Description
0.022µF Film Capacitor 200V 400V Polyester, Metallized Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 338-3911-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
338-3911-ND
Film Capacitors 338-3911-ND
0.022µF Film Capacitor 200V 400V Polyester, Metallized Axial

0.022µF Film Capacitor 200V 400V Polyester, Metallized Axial

Buy Now Datasheet
Film Capacitors 2002-150223J400BB
Axial Leaded Metallized Polyester, Flame Retardant Wrap and Fill Axial Leaded Capacitors 0.022µF 400V

Axial Leaded Metallized Polyester, Flame Retardant Wrap and Fill Axial Leaded Capacitors 0.022µF 400V

Supplier's Site Datasheet
Capacitors - Film Capacitors - 1017227-150223J400BB - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Film Capacitors
1017227-150223J400BB
Capacitors - Film Capacitors 1017227-150223J400BB
Win Source Part Number: 1017227-150223J400BB Category: Capacitors>Film Capacitors Series: 150 Termination: PC Pins Package: Bulk Voltage Rating - AC: 200V Voltage Rating - DC: 400V Applications: General Purpose Standard Package: 500 Capacitance: 0.022 µF Tolerance: ±5% Dielectric Material: Polyester, Metallized Mounting Type: Through Hole Package / Case: Axial Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.236" Dia x 0.650" L (6.00mm x 16.50mm) ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.25.0060 Mfr: Cornell Dubilier Electronics (CDE) Other Names: 338-3911,150223J400B B-ND

Win Source Part Number: 1017227-150223J400BB
Category: Capacitors>Film Capacitors
Series: 150
Termination: PC Pins
Package: Bulk
Voltage Rating - AC: 200V
Voltage Rating - DC: 400V
Applications: General Purpose
Standard Package: 500
Capacitance: 0.022 µF
Tolerance: ±5%
Dielectric Material: Polyester, Metallized
Mounting Type: Through Hole
Package / Case: Axial
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.236" Dia x 0.650" L (6.00mm x 16.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.25.0060
Mfr: Cornell Dubilier Electronics (CDE)
Other Names: 338-3911,150223J400BB-ND

Buy Now Datasheet
Capacitors - Film Capacitors - 150223J400BB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Film Capacitors
150223J400BB
Capacitors - Film Capacitors 150223J400BB
CAP FILM 0.022UF 5% 400VDC AXIAL

CAP FILM 0.022UF 5% 400VDC AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 338-3911-ND 2002-150223J400BB 1017227-150223J400BB 150223J400BB
Product Name Film Capacitors Film Capacitors Capacitors - Film Capacitors Capacitors - Film Capacitors
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Applications General Purpose General Purpose; General Purpose
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Polyester Polyester Polyester; Polyester, Metallized
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-421-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.80E6 microF
View Details
Metallized polypropylene film interference suppression capacitor (class X2, THB series) - W42(MKP,THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, charging stations, smart meters, home appliances, variable frequency servo motors, electric vehicles, battery chargers
View Details
Aluminum Electrolytic Capacitors - 2002-101512U050AB2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Ceramic Capacitors - 0603J0100470GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details