The 127FSR310XBAA is a radial lead aluminum electrolytic capacitor designed for photoflash applications, rated for 310 VDC with a capacitance of 120 µF, a maximum ESR of 0.737 Ω at 120 Hz and 20°C, and dimensions of 11 mm in diameter by 33 mm in length. It operates within a temperature range of -20°C to +55°C, has a capacitance tolerance of -10% to +20%, and meets JIS 2365 compliance. The dissipation factor is 0.06 at 120 Hz and 25°C, with leakage current specified at 5 minutes under rated voltage. It supports 5000 flashes at rated voltage through a 0.7-1.0 Ω discharge resistance with capacitance change under 10% and dissipation factor under 150% of maximum specified values.
Datasheet Summary Powered by GS/AI
The 127FSR310XBAA is a radial lead aluminum electrolytic capacitor designed for photoflash applications, rated for 310 VDC with a capacitance of 120 µF, a maximum ESR of 0.737 Ω at 120 Hz and 20°C, and dimensions of 11 mm in diameter by 33 mm in length. It operates within a temperature range of -20°C to +55°C, has a capacitance tolerance of -10% to +20%, and meets JIS 2365 compliance. The dissipation factor is 0.06 at 120 Hz and 25°C, with leakage current specified at 5 minutes under rated voltage. It supports 5000 flashes at rated voltage through a 0.7-1.0 Ω discharge resistance with capacitance change under 10% and dissipation factor under 150% of maximum specified values.