Cornell Dubilier Aluminum Electrolytic 129LMX010M2DC

Description
For New Design: Yes Capacitance: 12,000 µF Voltage DC: 10V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 5,000 @ 105°C Ripple Current: — ESR: — Diameter: 30mm Length: 25mm
Request a Quote
Description
For New Design: Yes Capacitance: 12,000 µF Voltage DC: 10V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 5,000 @ 105°C Ripple Current: — ESR: — Diameter: 30mm Length: 25mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 129LMX010M2DC is a 12,000 µF aluminum electrolytic capacitor rated for 10 VDC, designed for bulk filtering in switching power supplies with a 5000-hour load life at 105°C. It has a diameter of 30 mm and a length of 25 mm, with an ESR of 0.0829 Ω at 120 Hz and 20°C, and a maximum RMS ripple current of 1.89 A. The operating temperature range is -40°C to +105°C, and capacitance tolerance is +20% at 120 Hz, 20°C. Lead style is Code D, with 25-to-35 mm diameter leads.

Datasheet Summary
Powered by GS/AI

The 129LMX010M2DC is a 12,000 µF aluminum electrolytic capacitor rated for 10 VDC, designed for bulk filtering in switching power supplies with a 5000-hour load life at 105°C. It has a diameter of 30 mm and a length of 25 mm, with an ESR of 0.0829 Ω at 120 Hz and 20°C, and a maximum RMS ripple current of 1.89 A. The operating temperature range is -40°C to +105°C, and capacitance tolerance is +20% at 120 Hz, 20°C. Lead style is Code D, with 25-to-35 mm diameter leads.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 129LMX010M2DC - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
129LMX010M2DC
Aluminum Electrolytic 129LMX010M2DC
For New Design: Yes Capacitance: 12,000 µF Voltage DC: 10V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 5,000 @ 105°C Ripple Current: — ESR: — Diameter: 30mm Length: 25mm
  • For New Design: Yes
  • Capacitance: 12,000 µF
  • Voltage DC: 10V
  • Tolerance: -20%/+20%
  • Min Temp: -40°C
  • Max Temp: 105°C
  • Load Life: 5,000 @ 105°C
  • Ripple Current: —
  • ESR: —
  • Diameter: 30mm
  • Length: 25mm
Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number 129LMX010M2DC
Product Name Aluminum Electrolytic
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C284U010EF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C214U7R5CH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitor - 101C612M100EH2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 6100 microF
View Details
3 suppliers
Aluminum Electrolytic Capacitors - 2002-101332T150DC1B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers