The Type 150 series consists of axial lead metallized polyester capacitors for general-purpose applications including blocking, bypass, decoupling, smoothing, and timing. The part 150105J63EC belongs to the series with a capacitance of 1.0 µF, rated voltage of 63 Vdc, capacitance tolerance of ±5% (J), and case size EC (8.0 mm diameter, 20.5 mm length). It features non-inductive winding, flame-retardant outer wrap meeting UL510, epoxy end fill meeting UL94V-0, and operates from -55°C to +125°C with linear derating to 50% rated voltage at 125°C. Tinned copper leads measure 0.6 mm in diameter, and the self-inductance is 1 nH maximum per 1 mm of lead and body length. Soldering is rated for 260°C ±5°C for 10 s ±1 s.
1µF Film Capacitor 40V 63V Polyester, Metallized Axial
Axial Leaded Metallized Polyester, Flame Retardant Wrap and Fill Axial Leaded Capacitors 1µF 63V
CAP FILM 1UF 5% 63VDC AXIAL
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 150105J63EC | 150105J63EC-ND | 2002-150105J63EC | 150105J63EC |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Paper | Polyester | Polyester | Polyester; Polyester, Metallized |
| Capacitance Range | 1 microF | 1 microF | 1 microF | 1 microF |