The 127XMPL6R3MG19H is a low-profile, surface-mount aluminum polymer capacitor with a rated voltage of 6.3 VDC, capacitance of 120 µF, and dimensions of 7.3 × 4.3 × 1.9 mm. It has a maximum ESR of 0.8289 Ω at 100 kHz and 20°C, with a maximum ripple current of 75.6 A at 105°C. The capacitor operates from -55°C to +105°C and meets RoHS compliance with halogen-free epoxy. Leakage current is specified at 15 µA at 25°C for 2 minutes. The product is designed for decoupling and noise suppression applications.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP ALUM POLY 120UF 20% 6.3V SMD
| Cornell Dubilier | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 127XMPL6R3MG19H | 127XMPL6R3MG19H | 127XMPL6R3MG19H |
| Product Name | Aluminum Polymer | Aluminum Polymer Capacitor | Capacitors - Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | |
| Technology | Multilayer | Single-Layer | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 120 microF | 120 microF | 120 microF |