The 129LMH035MZBH is an aluminum electrolytic capacitor rated for 35 VDC with a capacitance of 12,000 µF, designed for filtering and switching power supply applications. It has a maximum ESR of 55.26 mΩ at 120 Hz and 20°C, and supports a ripple current of 3.5 A RMS at 105°C. The dimensional size is 22 mm in diameter by 50 mm in length. The operating temperature range is -40°C to +105°C for voltages below 250 VDC. It meets a 2000-hour load life specification at rated voltage and ripple current at 105°C, with capacitance change within <20% of initial value and dissipation factor within 200% of maximum specified value. The part uses straight leads with a diameter between 22 and 35 mm, consistent with lead style code P.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 129LMH035MZBH |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |