Cornell Dubilier Capacitor Polyester Film Film 3.3Uf 10%, 250V; Dielectric Type Cornell Dubilier 150335J250TF

Description
CAPACITOR POLYESTER FILM FILM 3.3UF 10%, 250V; Dielectric Type:Metallized PET; Capacitor Case / Package:Axial Leaded; Capacitance:3.3µF; Capacitance Tolerance:± 5%; Voltage(AC):-; Voltage(DC):250V; Capacitor Mounting:Through Hole RoHS Compliant: Yes
Description
CAPACITOR POLYESTER FILM FILM 3.3UF 10%, 250V; Dielectric Type:Metallized PET; Capacitor Case / Package:Axial Leaded; Capacitance:3.3µF; Capacitance Tolerance:± 5%; Voltage(AC):-; Voltage(DC):250V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor Polyester Film Film 3.3Uf 10%, 250V; Dielectric Type Cornell Dubilier - 62H9076 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polyester Film Film 3.3Uf 10%, 250V; Dielectric Type Cornell Dubilier
62H9076
Capacitor Polyester Film Film 3.3Uf 10%, 250V; Dielectric Type Cornell Dubilier 62H9076
CAPACITOR POLYESTER FILM FILM 3.3UF 10%, 250V; Dielectric Type:Metallized PET; Capacitor Case / Package:Axial Leaded; Capacitance:3.3µF; Capacitance Tolerance:± 5%; Voltage(AC):-; Voltage(DC):250V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

CAPACITOR POLYESTER FILM FILM 3.3UF 10%, 250V; Dielectric Type:Metallized PET; Capacitor Case / Package:Axial Leaded; Capacitance:3.3µF; Capacitance Tolerance:± 5%; Voltage(AC):-; Voltage(DC):250V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 62H9076
Product Name Capacitor Polyester Film Film 3.3Uf 10%, 250V; Dielectric Type Cornell Dubilier
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Metallized polypropylene film capacitor(dipped) - W37(CBB21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Power supplies, home appliances, consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details