Cornell Dubilier Film Paper Film Capacitors 126RSB700K4R

Description
For New Design: Yes Capacitance: 12 µF Voltage DC: 700V Tolerance: -10%/+10% Max Temp: 85°C Min Temp: -40°C dV/dt: 285 ESR: 2.2 mΩ RMS Current: — Length: 58mm Height: 57.5mm Thickness: 38mm
Request a Quote
Description
For New Design: Yes Capacitance: 12 µF Voltage DC: 700V Tolerance: -10%/+10% Max Temp: 85°C Min Temp: -40°C dV/dt: 285 ESR: 2.2 mΩ RMS Current: — Length: 58mm Height: 57.5mm Thickness: 38mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 126RSB700K4R is a radial lead, high current, low ESR film capacitor with a rated DC voltage of 700 V and a capacitance of 12 µF. It has a maximum dv/dt of 285 V/µs, a typical ESR of 2.2 mΩ at 100 kHz and +25°C, and an RMS ripple current rating of 27 A at +70°C. The case dimensions are 57.5 mm × 57.5 mm × 38 mm with a lead spacing of 20.3 mm and lead diameter of 1.2 mm, configured with four radial leads. The operating temperature range is -40°C to +85°C. The capacitor uses a polypropylene dielectric with flame-retardant epoxy resin coating (UL94V-0) and lead-free tinned copper leads.

Datasheet Summary
Powered by GS/AI

The 126RSB700K4R is a radial lead, high current, low ESR film capacitor with a rated DC voltage of 700 V and a capacitance of 12 µF. It has a maximum dv/dt of 285 V/µs, a typical ESR of 2.2 mΩ at 100 kHz and +25°C, and an RMS ripple current rating of 27 A at +70°C. The case dimensions are 57.5 mm × 57.5 mm × 38 mm with a lead spacing of 20.3 mm and lead diameter of 1.2 mm, configured with four radial leads. The operating temperature range is -40°C to +85°C. The capacitor uses a polypropylene dielectric with flame-retardant epoxy resin coating (UL94V-0) and lead-free tinned copper leads.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - 126RSB700K4R - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
126RSB700K4R
Film Paper Film Capacitors 126RSB700K4R
For New Design: Yes Capacitance: 12 µF Voltage DC: 700V Tolerance: -10%/+10% Max Temp: 85°C Min Temp: -40°C dV/dt: 285 ESR: 2.2 mΩ RMS Current: — Length: 58mm Height: 57.5mm Thickness: 38mm
  • For New Design: Yes
  • Capacitance: 12 µF
  • Voltage DC: 700V
  • Tolerance: -10%/+10%
  • Max Temp: 85°C
  • Min Temp: -40°C
  • dV/dt: 285
  • ESR: 2.2 mΩ
  • RMS Current: —
  • Length: 58mm
  • Height: 57.5mm
  • Thickness: 38mm
Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number 126RSB700K4R
Product Name Film Paper Film Capacitors
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrostatic Capacitors Paper
Unlock Full Specs
to access all available technical data

Similar Products

Capacitor Rohs Compliant Cornell Dubilier - 07J1120 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C283U7R5AK2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Film Paper Film Capacitors - 124PSB302K2J - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
Aluminum Electrolytic - 101C124U030DB2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details