The 126DCB700K2J is a metallized polypropylene film capacitor designed for DC link applications in inverters, motor controls, and solar inverters. It has a voltage rating of 700 VDC and a capacitance of 12.5 µF, with a maximum RMS ripple current of 5.7 A at 10 kHz and 70°C. The part features a two-leaded box package measuring 42.5 mm × 37 mm × 28 mm, with 5 mm ±1.0 mm lead lengths. It operates from -40°C to +85°C, has a dissipation factor of 0.3% at 1 kHz and 25°C, and meets UL94V-0 flammability standards with a flame-retardant plastic box and epoxy end fill. The insulation resistance is 3000 MΩ·µF at 100 VDC, and the dielectric strength is 3 kVAC between terminals and case. The capacitor has a life expectancy exceeding 100,000 hours at 70°C and a self-inductance of less than 1 nH per mm of lead spacing and length.
Power Film Dc Applications / Dc Link Capacitors / Box
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 126DCB700K2J |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |