Cornell Dubilier Aluminum Electrolytic 128KXM016M

Description
For New Design: Yes Capacitance: 1,200 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 4,000 @ 105°C Ripple Current: 2.15 A @ 100 kHz, 105°C ESR: 221 mΩ @ 120 Hz, 20°C Diameter: 10mm Length: 25mm Lead Spacing: 5mm
Request a Quote
Description
For New Design: Yes Capacitance: 1,200 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 4,000 @ 105°C Ripple Current: 2.15 A @ 100 kHz, 105°C ESR: 221 mΩ @ 120 Hz, 20°C Diameter: 10mm Length: 25mm Lead Spacing: 5mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 128KXM016M is an aluminum electrolytic capacitor rated for 16 VDC with a capacitance of 1200 µF, designed for bypass, coupling, and filtering applications. It has a cylindrical case measuring 10 mm in diameter and 25 mm in length, with a lead spacing of 5.0 mm. The operating temperature range is -55°C to +105°C, and it supports a maximum ripple current of 2150 mA at 100 kHz and 105°C. The dissipation factor at 120 Hz and 20°C is 0.221, and the impedance at 100 kHz is 0.066 Ω. The load life is 4000 hours at 105°C with rated voltage and ripple current applied, with capacitance change limited to less than 25% of the initial value. The leakage current maximum is 0.01CV or 3 µA, whichever is greater. The capacitor meets the specifications for the KXM series, with a tolerance of ±20% at 120 Hz and 20°C.

Datasheet Summary
Powered by GS/AI

The 128KXM016M is an aluminum electrolytic capacitor rated for 16 VDC with a capacitance of 1200 µF, designed for bypass, coupling, and filtering applications. It has a cylindrical case measuring 10 mm in diameter and 25 mm in length, with a lead spacing of 5.0 mm. The operating temperature range is -55°C to +105°C, and it supports a maximum ripple current of 2150 mA at 100 kHz and 105°C. The dissipation factor at 120 Hz and 20°C is 0.221, and the impedance at 100 kHz is 0.066 Ω. The load life is 4000 hours at 105°C with rated voltage and ripple current applied, with capacitance change limited to less than 25% of the initial value. The leakage current maximum is 0.01CV or 3 µA, whichever is greater. The capacitor meets the specifications for the KXM series, with a tolerance of ±20% at 120 Hz and 20°C.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 128KXM016M - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
128KXM016M
Aluminum Electrolytic 128KXM016M
For New Design: Yes Capacitance: 1,200 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 4,000 @ 105°C Ripple Current: 2.15 A @ 100 kHz, 105°C ESR: 221 mΩ @ 120 Hz, 20°C Diameter: 10mm Length: 25mm Lead Spacing: 5mm
  • For New Design: Yes
  • Capacitance: 1,200 µF
  • Voltage DC: 16V
  • Tolerance: -20%/+20%
  • Min Temp: -55°C
  • Max Temp: 105°C
  • Load Life: 4,000 @ 105°C
  • Ripple Current: 2.15 A @ 100 kHz, 105°C
  • ESR: 221 mΩ @ 120 Hz, 20°C
  • Diameter: 10mm
  • Length: 25mm
  • Lead Spacing: 5mm
Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number 128KXM016M
Product Name Aluminum Electrolytic
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C134U016EC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitors - 2002-101C182U150EH2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminum Electrolytic - 101C135U7R5DN2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C123U050BA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details