Aluminum electrolytic capacitors for photoflash applications, rated for 450 V DC with a capacitance of 120 µF, feature a maximum ESR of 0.967578 Ω at 120 Hz and 20°C, and dimensions of 22 mm in diameter and 55 mm in length. They operate from -20°C to +70°C, with a capacitance tolerance of -10% to +20% at 120 Hz and 25°C, and meet surge voltage ratings up to 500 V DC. Dissipation factor is 0.07 at 25°C and 120 Hz, with leakage current defined by the formula 3√CV. The part supports 1 million flashes at rated voltage and 45°C through a 0.7-1.0 Ω discharge resistance, with capacitance change under 10% and dissipation factor and leakage current within 150% and 200% of specified maxima respectively after 500 hours at 70°C with no voltage applied.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 127FSL450XBP |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -20 to 70 C (-4 to 158 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |