Cornell Dubilier Capacitor Polyester Film 0.22Uf, 400V, 10%, Axial; Dielectric Type Cornell Dubilier 150224K400FE

Description
CAPACITOR POLYESTER FILM 0.22UF, 400V, 10%, AXIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Axial Leaded; Capacitance:0.22µF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):400V; Capacitor Terminals:PC Pin RoHS Compliant: Yes
Datasheet
Description
CAPACITOR POLYESTER FILM 0.22UF, 400V, 10%, AXIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Axial Leaded; Capacitance:0.22µF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):400V; Capacitor Terminals:PC Pin RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Polyester Film 0.22Uf, 400V, 10%, Axial; Dielectric Type Cornell Dubilier - 62H9033 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polyester Film 0.22Uf, 400V, 10%, Axial; Dielectric Type Cornell Dubilier
62H9033
Capacitor Polyester Film 0.22Uf, 400V, 10%, Axial; Dielectric Type Cornell Dubilier 62H9033
CAPACITOR POLYESTER FILM 0.22UF, 400V, 10%, AXIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Axial Leaded; Capacitance:0.22µF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):400V; Capacitor Terminals:PC Pin RoHS Compliant: Yes

CAPACITOR POLYESTER FILM 0.22UF, 400V, 10%, AXIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Axial Leaded; Capacitance:0.22µF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):400V; Capacitor Terminals:PC Pin RoHS Compliant: Yes

Supplier's Site
Film Capacitors - 150224K400FE - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
150224K400FE
Film Capacitors 150224K400FE
CAP FILM 0.22UF 10% 400VDC AXIAL

CAP FILM 0.22UF 10% 400VDC AXIAL

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 62H9033 150224K400FE
Product Name Capacitor Polyester Film 0.22Uf, 400V, 10%, Axial; Dielectric Type Cornell Dubilier Film Capacitors
Configuration / Form Factor Leaded Capacitor; PC Pin
Technology Film Capacitors Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725926 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Line Filter, 16A, 500Ua; Connector Type Schurter - 86H4298 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminum Electrolytic - 101C224U7R5EC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers