The 126RMB700K# is a metallized polypropylene power semiconductor snubber capacitor with direct mount lug terminals, rated for 700 V DC and 7.5 µF capacitance, designed for use in inverters, converters, and switching power supplies. It features a 57.5 mm lead spacing, 36.5 mm length, 57.5 mm height, and 38 mm thickness, with lead-free tinned copper leads and a flame-retardant epoxy-coated plastic housing (UL94V-0). The component operates within a temperature range of -40°C to +85°C, with a dissipation factor ≤0.09% at 1 kHz and 25°C, and an insulation resistance ≥30 GΩ·µF at 25°C. The dielectric is polypropylene with internal series connections, and the capacitor meets a life expectancy of 30,000 hours at rated AC voltage. Its self-inductance is less than 1 nH per mm of lead spacing, and capacitance drift is less than 0.5% after two years at 40°C.
Power Film Dc Applications / Snubber Capacitors / Igbt Mount
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 126RMB700K# |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 100 C (-40 to 212 F) |
| Electrostatic Capacitors | Paper |