Aluminum electrolytic capacitor for photoflash strobe applications, rated at 360 VDC with a capacitance of 1200 µF, operating at 120 Hz and 20°C with an ESR of 0.123 Ω, in a snap-in case with dimensions of 35 mm diameter by 65 mm length, and a capacitance tolerance of -10 to +20% at 25°C; operates within a temperature range of -20°C to +55°C with a dissipation factor of 0.1 for capacitances greater than 600 µF and a leakage current defined by 1×C µA after 5 minutes at rated voltage.
Datasheet Summary Powered by GS/AI
Aluminum electrolytic capacitor for photoflash strobe applications, rated at 360 VDC with a capacitance of 1200 µF, operating at 120 Hz and 20°C with an ESR of 0.123 Ω, in a snap-in case with dimensions of 35 mm diameter by 65 mm length, and a capacitance tolerance of -10 to +20% at 25°C; operates within a temperature range of -20°C to +55°C with a dissipation factor of 0.1 for capacitances greater than 600 µF and a leakage current defined by 1×C µA after 5 minutes at rated voltage.