Cornell Dubilier Film Capacitors 150334J400IE

Description
CAP FILM 0.33UF 5% 400VDC AXIAL
Datasheet
Description
CAP FILM 0.33UF 5% 400VDC AXIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 150334J400IE - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
150334J400IE
Film Capacitors 150334J400IE
CAP FILM 0.33UF 5% 400VDC AXIAL

CAP FILM 0.33UF 5% 400VDC AXIAL

Supplier's Site Datasheet
Capacitor Polyester Film 0.33Uf, 400V, 5%, Axial; Dielectric Type Cornell Dubilier - 34H3154 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polyester Film 0.33Uf, 400V, 5%, Axial; Dielectric Type Cornell Dubilier
34H3154
Capacitor Polyester Film 0.33Uf, 400V, 5%, Axial; Dielectric Type Cornell Dubilier 34H3154
CAPACITOR POLYESTER FILM 0.33UF, 400V, 5%, AXIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Axial Leaded; Capacitance:0.33µF; Capacitance Tolerance:± 5%; Voltage(AC):-; Voltage(DC):400V; Capacitor Mounting:Through HoleRoHS Compliant: Yes

CAPACITOR POLYESTER FILM 0.33UF, 400V, 5%, AXIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Axial Leaded; Capacitance:0.33µF; Capacitance Tolerance:± 5%; Voltage(AC):-; Voltage(DC):400V; Capacitor Mounting:Through HoleRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 150334J400IE 34H3154
Product Name Film Capacitors Capacitor Polyester Film 0.33Uf, 400V, 5%, Axial; Dielectric Type Cornell Dubilier
Technology Film Capacitors Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed
Electrostatic Capacitors Polyester; Polyester, Metallized Metallized PET
Capacitance Range 0.3300 microF 0.3300 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1763-0504B103J500PW-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Paper Film Capacitors - 104HC3102K4VM6 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers
Film Capacitors - 113291 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive; Analogue computing circuit, digital computing circuit, pulse network, timing, transformer, tuned circuit
View Details